TE Connectivity Headers, Plugs and Sockets 1-1986720-7

Description
"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104409-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104409-ND
Headers, Plugs and Sockets A104409-ND
"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"17 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity - 83T4073 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
83T4073
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity 83T4073
TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A104409-ND 83T4073
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S28M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details