TE Connectivity Headers, Plugs and Sockets 1-1986720-6

Description
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104408-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104408-ND
Headers, Plugs and Sockets A104408-ND
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 16P, 3.81Mm Amp - Te Connectivity - 41AJ0100 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 16P, 3.81Mm Amp - Te Connectivity
41AJ0100
Str Plug Spring Type Rh 16P, 3.81Mm Amp - Te Connectivity 41AJ0100
STR PLUG SPRING TYPE RH 16P, 3.81mm

STR PLUG SPRING TYPE RH 16P, 3.81mm

Supplier's Site
Terminal Block, Plug, 16Pos, 30-14Awg; Product Range Te Connectivity - 83T4072 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 16Pos, 30-14Awg; Product Range Te Connectivity
83T4072
Terminal Block, Plug, 16Pos, 30-14Awg; Product Range Te Connectivity 83T4072
TERMINAL BLOCK, PLUG, 16POS, 30-14AWG; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 16POS, 30-14AWG; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104408-ND 41AJ0100 83T4072
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 16P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 16Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. Connector for RG58 Cable - ET-NFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details