TE Connectivity PCB Terminal Blocks 1-1986720-1

Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 11 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote
Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 11 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Terminal Block Plug (part number 83T4067) features 11 positions and accommodates wire sizes ranging from 30 AWG to 14 AWG. It utilizes a push-in wire connection method, allowing for quick and tool-free installation. The product has a pitch spacing of 3.81 mm and is rated for a maximum current of 11 A. It operates effectively within a temperature range of -40°C to +110°C. The clamping mechanism is made of spring steel, while the housing is constructed from 94V0 rated polyamide. This terminal block is suitable for various applications, including industrial and HVAC controls, particularly in environments subject to vibrations. It is UL approved under standard 1059 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Terminal Block Plug (part number 83T4067) features 11 positions and accommodates wire sizes ranging from 30 AWG to 14 AWG. It utilizes a push-in wire connection method, allowing for quick and tool-free installation. The product has a pitch spacing of 3.81 mm and is rated for a maximum current of 11 A. It operates effectively within a temperature range of -40°C to +110°C. The clamping mechanism is made of spring steel, while the housing is constructed from 94V0 rated polyamide. This terminal block is suitable for various applications, including industrial and HVAC controls, particularly in environments subject to vibrations. It is UL approved under standard 1059 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1986720-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1986720-1
PCB Terminal Blocks 1-1986720-1
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 11 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lever Color : Orange
  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal, Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A104403-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104403-ND
Terminal Blocks - Headers, Plugs and Sockets A104403-ND
TERM BLOCK PLUG 11POS STR 3.81MM

TERM BLOCK PLUG 11POS STR 3.81MM

Buy Now Datasheet
Terminal Blocks - 1-1986720-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986720-1
Terminal Blocks 1-1986720-1
STR PLUG SPRING TYPE RH 11P, 3.81mm

STR PLUG SPRING TYPE RH 11P, 3.81mm

Buy Now
Terminal Block, Plug, 11 Position, 30-14Awg; Pitch Spacing Te Connectivity - 83T4067 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 11 Position, 30-14Awg; Pitch Spacing Te Connectivity
83T4067
Terminal Block, Plug, 11 Position, 30-14Awg; Pitch Spacing Te Connectivity 83T4067
TERMINAL BLOCK, PLUG, 11 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 11 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:11Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1-1986720-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1986720-1
Pluggable Terminal Blocks 1-1986720-1
Pluggable Terminal Blocks 3.81MM R/HAND 11 POS STR SPRING PLG

Pluggable Terminal Blocks 3.81MM R/HAND 11 POS STR SPRING PLG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1986720-1 A104403-ND 1-1986720-1 83T4067 1-1986720-1
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Terminal Block, Plug, 11 Position, 30-14Awg; Pitch Spacing Te Connectivity Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 110 C (-40 to 230 F)
# of Contacts 11 11 11
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-2342071-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1986692-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
3 suppliers
Barrier Strips - 1-1437665-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers