TE Connectivity Headers, Plugs and Sockets 1-1986693-8

Description
"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104434-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104434-ND
Headers, Plugs and Sockets A104434-ND
"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity - 83T4064 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity
83T4064
Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity 83T4064
TERMINAL BLOCK, PLUG, 18POS, 30-14AWG; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 18POS, 30-14AWG; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Str Plug Spring Type Lh 18P, 3.50Mm Amp - Te Connectivity - 41AJ0089 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 18P, 3.50Mm Amp - Te Connectivity
41AJ0089
Str Plug Spring Type Lh 18P, 3.50Mm Amp - Te Connectivity 41AJ0089
STR PLUG SPRING TYPE LH 18P, 3.50mm

STR PLUG SPRING TYPE LH 18P, 3.50mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104434-ND 83T4064 41AJ0089
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity Str Plug Spring Type Lh 18P, 3.50Mm Amp - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products