TE Connectivity Headers, Plugs and Sockets 1-1986693-3

Description
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104429-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104429-ND
Headers, Plugs and Sockets A104429-ND
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity - 83T4059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity
83T4059
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity 83T4059
TERMINAL BLOCK, PLUG, 13POS, 30-14AWG; Product Range:-; No. of Contacts:13Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 13POS, 30-14AWG; Product Range:-; No. of Contacts:13Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Str Plug Spring Type Lh 13P, 3.50Mm Amp - Te Connectivity - 41AJ0085 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 13P, 3.50Mm Amp - Te Connectivity
41AJ0085
Str Plug Spring Type Lh 13P, 3.50Mm Amp - Te Connectivity 41AJ0085
STR PLUG SPRING TYPE LH 13P, 3.50mm

STR PLUG SPRING TYPE LH 13P, 3.50mm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104429-ND 83T4059 41AJ0085
Product Name Headers, Plugs and Sockets Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity Str Plug Spring Type Lh 13P, 3.50Mm Amp - Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers