TE Connectivity Terminal Blocks 1-1986692-7

Description
STR PLUG SPRING TYPE RH 17P, 3.50mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE RH 17P, 3.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1-1986692-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986692-7
Terminal Blocks 1-1986692-7
STR PLUG SPRING TYPE RH 17P, 3.50mm

STR PLUG SPRING TYPE RH 17P, 3.50mm

Buy Now
Headers, Plugs and Sockets - A104385-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104385-ND
Headers, Plugs and Sockets A104385-ND
"17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 17P, 3.50Mm Amp - Te Connectivity - 41AJ0080 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 17P, 3.50Mm Amp - Te Connectivity
41AJ0080
Str Plug Spring Type Rh 17P, 3.50Mm Amp - Te Connectivity 41AJ0080
STR PLUG SPRING TYPE RH 17P, 3.50mm

STR PLUG SPRING TYPE RH 17P, 3.50mm

Supplier's Site
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity - 83T4053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
83T4053
Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity 83T4053
TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 17POS, 30-14AWG; Product Range:-; No. of Contacts:17Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1986692-7 A104385-ND 41AJ0080 83T4053
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Rh 17P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 17Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data