TE Connectivity Headers, Plugs and Sockets 1-1986692-3

Description
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104381-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104381-ND
Headers, Plugs and Sockets A104381-ND
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - 1-1986692-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986692-3
Terminal Blocks 1-1986692-3
STR PLUG SPRING TYPE RH 13P, 3.50mm

STR PLUG SPRING TYPE RH 13P, 3.50mm

Buy Now
Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity - 41AJ0077 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity
41AJ0077
Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity 41AJ0077
STR PLUG SPRING TYPE RH 13P, 3.50mm

STR PLUG SPRING TYPE RH 13P, 3.50mm

Supplier's Site
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity - 83T4049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity
83T4049
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity 83T4049
TERMINAL BLOCK, PLUG, 13POS, 30-14AWG; Product Range:-; No. of Contacts:13Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 13POS, 30-14AWG; Product Range:-; No. of Contacts:13Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104381-ND 1-1986692-3 41AJ0077 83T4049
Product Name Headers, Plugs and Sockets Terminal Blocks Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details