TE Connectivity Modular Twisted Pair Cable Assemblies 1-1986381-1

Description
Body Features Cable Construction : Stranded, PVC Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .129, .129 - .205, .14 Wire Size (AWG) : 26, 26 - 24 Other Cable Assembly Length : 3 M  [9.8425 FT ] Packaging Features Packaging Method : Package, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Modular Plug Product Type : Cable Assembly, Connector Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60
Request a Quote
Description
Body Features Cable Construction : Stranded, PVC Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .129, .129 - .205, .14 Wire Size (AWG) : 26, 26 - 24 Other Cable Assembly Length : 3 M  [9.8425 FT ] Packaging Features Packaging Method : Package, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Modular Plug Product Type : Cable Assembly, Connector Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-1986381-1 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-1986381-1
Modular Twisted Pair Cable Assemblies 1-1986381-1
Body Features Cable Construction : Stranded, PVC Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .129, .129 - .205, .14 Wire Size (AWG) : 26, 26 - 24 Other Cable Assembly Length : 3 M  [9.8425 FT ] Packaging Features Packaging Method : Package, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Modular Plug Product Type : Cable Assembly, Connector Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60

Body Features


  • Cable Construction : Stranded, PVC Stranded
  • Conductor Material : Annealed Copper

Configuration Features


  • Configuration : Double-Ended
  • Keyed : No
  • Wiring Pattern : Cat 5e

Dimensions


  • Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ]
  • Wire Size (MMSQ) : .129, .129 - .205, .14
  • Wire Size (AWG) : 26, 26 - 24

Other


  • Cable Assembly Length : 3 M  [9.8425 FT ]

Packaging Features


  • Packaging Method : Package, Bag

Product Type Features


  • Boot : With
  • Connector Type : Plug
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Performance Category : Cat 5e
  • Product Style : Industrial Ethernet Plug to Modular Plug
  • Product Type : Cable Assembly, Connector
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 60
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-1986381-1
Cable Assemblies 1-1986381-1
Cable Assemblies

Cable Assemblies

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1-1986381-1 1-1986381-1
Product Name Modular Twisted Pair Cable Assemblies Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers