Body Features Barrier Strip Style : Dual Barrier Product Orientation : Vertical
Configuration Features Number of Positions : 19 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 20
Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12
Electrical Characteristics Operating Voltage (V) : 300
Housing Features Centerline (Pitch) : 9.53 MM [.375 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : End Mounting Ears
Operation/Applicatio
n Circuit Application : Power
Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Bottom Termination Type : Quick Connect Tab
Body Features
- Barrier Strip Style : Dual Barrier
- Product Orientation : Vertical
Configuration Features
- Number of Positions : 19
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 20
Dimensions
- Wire Size (MMSQ) : .326 - 3.31
- Wire Size (AWG) : 22 - 12
Electrical Characteristics
- Operating Voltage (V) : 300
Housing Features
- Centerline (Pitch) : 9.53 MM [.375 INCH ]
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mounting Options : End Mounting Ears
Operation/Application
- Circuit Application : Power
Product Type Features
- Block Style : Insulated Turret
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Bottom Termination Type : Quick Connect Tab