TE Connectivity Barrier Strips 1-1986216-1

Description
Body Features Barrier Strip Style : Dual Barrier Product Orientation : Vertical Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : End Mounting Ears Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Product Orientation : Vertical Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : End Mounting Ears Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1986216-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1986216-1
Barrier Strips 1-1986216-1
Body Features Barrier Strip Style : Dual Barrier Product Orientation : Vertical Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : End Mounting Ears Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Insulated Turret Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab

Body Features


  • Barrier Strip Style : Dual Barrier
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 20

Dimensions


  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Options : End Mounting Ears

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Block Style : Insulated Turret
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Quick Connect Tab
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1986216-1
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details