TE Connectivity Rugged Fiber Cable Assemblies 1-1985837-0

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 4 Dimensions Cable Assembly Fiber Diameter (MICM) : 50/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 4 Dimensions Cable Assembly Fiber Diameter (MICM) : 50/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 1-1985837-0 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
1-1985837-0
Rugged Fiber Cable Assemblies 1-1985837-0
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Beige Connector Color (End B) : Beige Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 4 Dimensions Cable Assembly Fiber Diameter (MICM) : 50/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Multimode

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Beige
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Beige
  • Connector Color (End B) : Beige

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Fibers : 4

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 50/125
  • Outside Cable Diameter : 5.5 MM  [.216 INCH ]

Other


  • Cable Assembly Length (M) : 10

Product Type Features


  • Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC
  • Fiber Optic Mode : Multimode
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-1985837-0
Product Name Rugged Fiber Cable Assemblies
Product Type Fiber Optic Kit (FOKIT) ODC Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details