TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1981970-2

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 11 MM  [.511 INCH ] Connector Length : 13.7 MM  [.539 INCH ] Connector Width : 15.2 MM  [.598 INCH ] Row-to-Row Spacing : 7.6 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 11 MM  [.511 INCH ] Connector Length : 13.7 MM  [.539 INCH ] Connector Width : 15.2 MM  [.598 INCH ] Row-to-Row Spacing : 7.6 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1981970-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1981970-2
Rectangular Wire & Cable Connectors & Housings 1-1981970-2
Body Features Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 11 MM  [.511 INCH ] Connector Length : 13.7 MM  [.539 INCH ] Connector Width : 15.2 MM  [.598 INCH ] Row-to-Row Spacing : 7.6 MM  [.3 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Height : 11 MM  [.511 INCH ]
  • Connector Length : 13.7 MM  [.539 INCH ]
  • Connector Width : 15.2 MM  [.598 INCH ]
  • Row-to-Row Spacing : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1-1981970-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1981970-2-ND
Rectangular Connector Housings 1-1981970-2-ND
"8 Rectangular Connectors - Housings Plug Red 0.098"" (2.50mm)"

"8 Rectangular Connectors - Housings Plug Red 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1981970-2 1-1981970-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Electronic Connector - 340-0528-007-6005 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
View Details
2 suppliers