TE Connectivity
Connector Contacts
1-1981379-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .52 - 1.38 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 1026.23 - 2723.48
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .52 - 1.38 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 1026.23 - 2723.48
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .52 - 1.38 Wire Size (AWG) : 16 - 20 Wire Size (CMA) : 1026.23 - 2723.48
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Tab Thickness : .65 MM [.025 INCH ]
- Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions
- Wire Size (MMSQ) : .52 - 1.38
- Wire Size (AWG) : 16 - 20
- Wire Size (CMA) : 1026.23 - 2723.48
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1981379-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
15 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details