TE Connectivity Board-to-Board Headers & Receptacles 1-1977972-2

Description
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Length : 3.9 MM  [.153 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 100 Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Approved Standards : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Length : 3.9 MM  [.153 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 100 Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Approved Standards : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 1-1977972-2 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
1-1977972-2
Board-to-Board Headers & Receptacles 1-1977972-2
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Length : 3.9 MM  [.153 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 100 Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Stack Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Approved Standards : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Length : 3.9 MM  [.153 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness (MICM) : 100
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]
  • Stack Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 650
  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Approved Standards : CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Shrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1977972-2
Product Name Board-to-Board Headers & Receptacles
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products