TE ConnectivityPCB Headers & Receptacles1-1977937-8
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.27 MM [.05 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.27 MM [.05 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.27 MM [.05 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Parallel
Connector Contact Load Condition : Fully Loaded
Number of Positions : 18
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ]
Contact Shape & Form : Square
Contact Type : Pin
Mating Square Post Dimension : .64 MM [.025 INCH ]
PCB Contact Termination Area Plating Material : Tin
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards
Approved Standards : UL E28476
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Type : Tube, Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Header Type : Breakaway
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
Termination Method to Printed Circuit Board : Surface Mount
Termination Post & Tail Length : 1.27 MM [.05 INCH ]
Usage Conditions
Housing Temperature Rating : Standard
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]