TE Connectivity ™ Pushbutton Switches 1-1977223-6

Description
6MM TACT SWITCH, SMT 100gf,
Request a Quote Datasheet
Description
6MM TACT SWITCH, SMT 100gf,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1-1977223-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1977223-6
Pushbutton Switches 1-1977223-6
6MM TACT SWITCH, SMT 100gf,

6MM TACT SWITCH, SMT 100gf,

Buy Now
Tactile Switches - 1-1977223-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1-1977223-6
Tactile Switches 1-1977223-6
Tactile Switches 6MM ACTSMT 100gf TACT SWITCH

Tactile Switches 6MM ACTSMT 100gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1977223-6 1-1977223-6
Product Name Pushbutton Switches Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Min. Actuating Force 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGR/RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3358-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers