TE Connectivity ™ Tactile Switches 1-1977223-4

Description
Tactile Switches 6MM ACTSMT 70gf TACT SWITCH
Datasheet
Description
Tactile Switches 6MM ACTSMT 70gf TACT SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1-1977223-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1-1977223-4
Tactile Switches 1-1977223-4
Tactile Switches 6MM ACTSMT 70gf TACT SWITCH

Tactile Switches 6MM ACTSMT 70gf TACT SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1-1977223-4
Switches - Tactile Switches 1-1977223-4
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1977223-4 1-1977223-4
Product Name Tactile Switches Switches - Tactile Switches
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton Switches - 486-3674-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-949 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers