TE Connectivity Connector, Housing, Plug, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity 1-1971876-3

Description
CONNECTOR, HOUSING, PLUG, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity - 90W0254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity
90W0254
Connector, Housing, Plug, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity 90W0254
CONNECTOR, HOUSING, PLUG, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0254
Product Name Connector, Housing, Plug, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details