TE Connectivity Connector, Housing, Receptacle, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity 1-1971875-3

Description
CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity - 90W0251 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity
90W0251
Connector, Housing, Receptacle, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity 90W0251
CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 3ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0251
Product Name Connector, Housing, Receptacle, 9 Position, 3Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details