The Connector Housing Plug, part number 90W0247, is an 8-position, 2-row connector with a pitch spacing of 6mm, designed for use in various applications including household appliances, automotive, and industrial machinery. It features a Power Triple Lock design that enhances connection security through three mechanisms: a cap and plug latch, Connector Position Assurance (CPA), and Terminal Position Assurance (TPA). The connector is available in multiple housing materials, supporting standard operating temperatures up to 105°C and high-temperature applications up to 150°C. It is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for projects requiring reliable electrical connections in demanding environments.
CONNECTOR, HOUSING, PLUG, 8 POSITION, 2ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 90W0247 |
| Product Name | Connector, Housing, Plug, 8 Position, 2Row, 6Mm; Product Range Amp Te Connectivity |