TE Connectivity Connector, Housing, Plug, 6 Way, Pbt; Product Range Amp Te Connectivity 1-1971776-3

Description
CONNECTOR, HOUSING, PLUG, 6 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PLUG, 6 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 6 Way, Pbt; Product Range Amp Te Connectivity - 29AH8489 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 6 Way, Pbt; Product Range Amp Te Connectivity
29AH8489
Connector, Housing, Plug, 6 Way, Pbt; Product Range Amp Te Connectivity 29AH8489
CONNECTOR, HOUSING, PLUG, 6 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 6 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH8489
Product Name Connector, Housing, Plug, 6 Way, Pbt; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details