TE Connectivity Connector, Housing, Receptacle, 6 Position, 2Row, 6Mm; Product Range Amp Te Connectivity 1-1971775-3

Description
CONNECTOR, HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 6 Position, 2Row, 6Mm; Product Range Amp Te Connectivity - 90W0244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 6 Position, 2Row, 6Mm; Product Range Amp Te Connectivity
90W0244
Connector, Housing, Receptacle, 6 Position, 2Row, 6Mm; Product Range Amp Te Connectivity 90W0244
CONNECTOR, HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0244
Product Name Connector, Housing, Receptacle, 6 Position, 2Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details