TE Connectivity Connector, Housing, Plug, 5 Way, Pbt; Product Range Amp Te Connectivity 1-1971773-7

Description
CONNECTOR, HOUSING, PLUG, 5 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 5 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 5 Way, Pbt; Product Range Amp Te Connectivity - 29AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 5 Way, Pbt; Product Range Amp Te Connectivity
29AH8486
Connector, Housing, Plug, 5 Way, Pbt; Product Range Amp Te Connectivity 29AH8486
CONNECTOR, HOUSING, PLUG, 5 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 5 WAY, PBT; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6mm; For Use With:1971237, 1971779, 1971781, 1971783, 1971785, 1971787 Receptacle Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH8486
Product Name Connector, Housing, Plug, 5 Way, Pbt; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details