TE Connectivity Connector, Housing, Plug, 3 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 1-1971773-3

Description
CONNECTOR, HOUSING, PLUG, 3 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 3 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 3 Position, 1Row, 6Mm; Product Range Amp Te Connectivity - 90W0239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 3 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
90W0239
Connector, Housing, Plug, 3 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 90W0239
CONNECTOR, HOUSING, PLUG, 3 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 3 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0239
Product Name Connector, Housing, Plug, 3 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details