TE Connectivity Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 1-1971772-4

Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity - 90W0236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
90W0236
Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 90W0236
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0236
Product Name Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details