TE Connectivity Connector, Housing, Receptacle, 2 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 1-1971772-2

Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 2 Position, 1Row, 6Mm; Product Range Amp Te Connectivity - 90W0234 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 2 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
90W0234
Connector, Housing, Receptacle, 2 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 90W0234
CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 2 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0234
Product Name Connector, Housing, Receptacle, 2 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details