TE Connectivity Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 1-1971771-4

Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity - 90W0232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
90W0232
Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity 90W0232
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6mm RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW, 6MM; Product Range:Power Triple Lock Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W0232
Product Name Connector, Housing, Receptacle, 4 Position, 1Row, 6Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details