TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1971030-4

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 9.54 MM  [.375 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 9.54 MM  [.375 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1971030-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1971030-4
Rectangular Wire & Cable Connectors & Housings 1-1971030-4
Body Features Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 9.54 MM  [.375 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 7.9 MM  [.311 INCH ]
  • Connector Length : 9.54 MM  [.375 INCH ]
  • Connector Width : 6.75 MM  [.266 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66 GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1-1971030-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1971030-4-ND
Rectangular Connector Housings 1-1971030-4-ND
"4 Rectangular Connectors - Housings Plug Red 0.079"" (2.00mm)"

"4 Rectangular Connectors - Housings Plug Red 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1971030-4 1-1971030-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products