TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1971030-3

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 7.54 MM  [.297 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 7.54 MM  [.297 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1971030-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1971030-3
Rectangular Wire & Cable Connectors & Housings 1-1971030-3
Body Features Primary Product Color : Red Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 7.54 MM  [.297 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 7.9 MM  [.311 INCH ]
  • Connector Length : 7.54 MM  [.297 INCH ]
  • Connector Width : 6.75 MM  [.266 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66 GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365814-1-1971030-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365814-1-1971030-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365814-1-1971030-3
Win Source Part Number: 1365814-1-1971030-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Grace Inertia, GIC Package: Bulk Product Status: Active Base Product Number: 1971030 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Red Connector Type: Plug Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.079" (2.00mm)

Win Source Part Number: 1365814-1-1971030-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Grace Inertia, GIC
Package: Bulk
Product Status: Active
Base Product Number: 1971030
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Red
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 3
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 1-1971030-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1971030-3-ND
Rectangular Connector Housings 1-1971030-3-ND
"3 Rectangular Connectors - Housings Plug Red 0.079"" (2.00mm)"

"3 Rectangular Connectors - Housings Plug Red 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1971030-3
Electronic Connector 340-1-1971030-3
3POS Plug Housing for GIC 2.0 EV Series Product overview: 1-1971030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1971030-3 can be used for catalog matching and distributor lookup.

3POS Plug Housing for GIC 2.0 EV Series Product overview: 1-1971030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1971030-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 1-1971030-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1971030-3
Headers & Wire Housings 1-1971030-3
3POS Plug Housing for GIC 2.0 EV Series

3POS Plug Housing for GIC 2.0 EV Series

Buy Now
3Pos Plug Housing For Gic 2.0 Ev Series Amp - Te Connectivity - 75AC4424 - Newark, An Avnet Company
Chicago, IL, United States
3Pos Plug Housing For Gic 2.0 Ev Series Amp - Te Connectivity
75AC4424
3Pos Plug Housing For Gic 2.0 Ev Series Amp - Te Connectivity 75AC4424
3POS Plug Housing for GIC 2.0 EV Series

3POS Plug Housing for GIC 2.0 EV Series

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1971030-3 1365814-1-1971030-3 1-1971030-3-ND 340-1-1971030-3 1-1971030-3 75AC4424
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Headers & Wire Housings 3Pos Plug Housing For Gic 2.0 Ev Series Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 15AC5261 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Connector Systems Amp - Te Connectivity - 28AC6874 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers