TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1969608-2

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 12 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 55.6 MM  [2.18 INCH ] Product Width : 5.4 MM  [.215 INCH ] Wire Size (AWG) : 22 - 18 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 12 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 55.6 MM  [2.18 INCH ] Product Width : 5.4 MM  [.215 INCH ] Wire Size (AWG) : 22 - 18 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1969608-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1969608-2
Connector Hardware, Mounts, Locks & Retainers 1-1969608-2
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 12 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 55.6 MM  [2.18 INCH ] Product Width : 5.4 MM  [.215 INCH ] Wire Size (AWG) : 22 - 18 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 12

Dimensions


  • Product Height : 4.35 MM  [.171 INCH ]
  • Product Length : 55.6 MM  [2.18 INCH ]
  • Product Width : 5.4 MM  [.215 INCH ]
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A120320-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A120320-ND
Rectangular Connector Accessories A120320-ND
Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Buy Now Datasheet
Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black - 792-1-1969608-2 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black
792-1-1969608-2
Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black 792-1-1969608-2
Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black

Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black

Supplier's Site
12P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity - 41AJ0008 - Newark, An Avnet Company
Chicago, IL, United States
12P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity
41AJ0008
12P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity 41AJ0008
12P VAL-U-LOK TPA 22-18 AWG

12P VAL-U-LOK TPA 22-18 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1969608-2 A120320-ND 792-1-1969608-2 41AJ0008
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connector Accessories 12POS Terminal Position Assurance For VAL-U-LOK Housings Nylon 6/6 Black 12P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1010-063-0806-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-0528-005-3805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connectors - 1011-227-0205 - 904941-1011-227-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers