TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1969603-8

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11.7 MM  [.461 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 19.8 MM  [.779 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11.7 MM  [.461 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 19.8 MM  [.779 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1969603-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1969603-8
Rectangular Wire & Cable Connectors & Housings 1-1969603-8
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11.7 MM  [.461 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 19.8 MM  [.779 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.7 MM  [.461 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 19.8 MM  [.779 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A123465-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123465-ND
Rectangular Connector Housings A123465-ND
"18 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"18 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet
18P Rcpt Val-U-Lok Gw Amp - Te Connectivity - 41AJ0003 - Newark, An Avnet Company
Chicago, IL, United States
18P Rcpt Val-U-Lok Gw Amp - Te Connectivity
41AJ0003
18P Rcpt Val-U-Lok Gw Amp - Te Connectivity 41AJ0003
18P RCPT VAL-U-LOK GW

18P RCPT VAL-U-LOK GW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1969603-8 A123465-ND 41AJ0003
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 18P Rcpt Val-U-Lok Gw Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 10H6403 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Connector Accessories - A28719-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers