TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1969567-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 8.3 MM  [.326 INCH ] Connector Length : 18.54 MM  [.73 INCH ] Connector Width : 12.32 MM  [.485 INCH ] Row-to-Row Spacing : 2.5 MM  [.09 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 8.3 MM  [.326 INCH ] Connector Length : 18.54 MM  [.73 INCH ] Connector Width : 12.32 MM  [.485 INCH ] Row-to-Row Spacing : 2.5 MM  [.09 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1969567-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1969567-4
Rectangular Wire & Cable Connectors & Housings 1-1969567-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 8.3 MM  [.326 INCH ] Connector Length : 18.54 MM  [.73 INCH ] Connector Width : 12.32 MM  [.485 INCH ] Row-to-Row Spacing : 2.5 MM  [.09 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ]
  • Connector Height : 8.3 MM  [.326 INCH ]
  • Connector Length : 18.54 MM  [.73 INCH ]
  • Connector Width : 12.32 MM  [.485 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.09 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1700

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-1969567-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1969567-4
Headers & Wire Housings 1-1969567-4
HOUSING, PLUG, GWT, DUAL ROW, EP2.5

HOUSING, PLUG, GWT, DUAL ROW, EP2.5

Buy Now
Rectangular Connector Housings - A118983-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A118983-ND
Rectangular Connector Housings A118983-ND
"14 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

"14 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

Buy Now Datasheet
Housing, Plug, Gwt, Dual Row, Ep2.5 Te Connectivity - 96X8225 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Gwt, Dual Row, Ep2.5 Te Connectivity
96X8225
Housing, Plug, Gwt, Dual Row, Ep2.5 Te Connectivity 96X8225
HOUSING, PLUG, GWT, DUAL ROW, EP2.5

HOUSING, PLUG, GWT, DUAL ROW, EP2.5

Supplier's Site
Housing, Plug, Gwt, Dual Row, Ep2.5 Amp - Te Connectivity - 40AJ9948 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Gwt, Dual Row, Ep2.5 Amp - Te Connectivity
40AJ9948
Housing, Plug, Gwt, Dual Row, Ep2.5 Amp - Te Connectivity 40AJ9948
HOUSING, PLUG, GWT, DUAL ROW, EP2.5

HOUSING, PLUG, GWT, DUAL ROW, EP2.5

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1969567-4 1-1969567-4 A118983-ND 96X8225
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Housing, Plug, Gwt, Dual Row, Ep2.5 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coax Connectors - 1-1337429-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers