TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1969541-6

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Product Height : 11.3 MM  [.444 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Product Height : 11.3 MM  [.444 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1969541-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1969541-6
Connector Hardware, Mounts, Locks & Retainers 1-1969541-6
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Product Height : 11.3 MM  [.444 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Dimensions


  • Product Height : 11.3 MM  [.444 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 6000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A118979-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A118979-ND
Rectangular Connector Accessories A118979-ND
Connector Terminal Position Assurance (TPA) For Economy Power Housings

Connector Terminal Position Assurance (TPA) For Economy Power Housings

Buy Now Datasheet
Retainer, Tpa, Dual Row, Ep2.5 Te Connectivity - 96X8216 - Newark, An Avnet Company
Chicago, IL, United States
Retainer, Tpa, Dual Row, Ep2.5 Te Connectivity
96X8216
Retainer, Tpa, Dual Row, Ep2.5 Te Connectivity 96X8216
RETAINER, TPA, DUAL ROW, EP2.5

RETAINER, TPA, DUAL ROW, EP2.5

Supplier's Site
Retainer, Tpa, Dual Row, Ep2.5 Amp - Te Connectivity - 87AJ8970 - Newark, An Avnet Company
Chicago, IL, United States
Retainer, Tpa, Dual Row, Ep2.5 Amp - Te Connectivity
87AJ8970
Retainer, Tpa, Dual Row, Ep2.5 Amp - Te Connectivity 87AJ8970
RETAINER, TPA, DUAL ROW, EP2.5

RETAINER, TPA, DUAL ROW, EP2.5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1969541-6 A118979-ND 96X8216
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Retainer, Tpa, Dual Row, Ep2.5 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Rectangular Connector Accessories - 1734-1011-053-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers