TE Connectivity Connector, Housing, Receptacle, 10 Position, 1Row; Product Range Te Connectivity 1-1969442-0

Description
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 10 Position, 1Row; Product Range Te Connectivity - 27W9951 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 10 Position, 1Row; Product Range Te Connectivity
27W9951
Connector, Housing, Receptacle, 10 Position, 1Row; Product Range Te Connectivity 27W9951
CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 10 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27W9951
Product Name Connector, Housing, Receptacle, 10 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details