TE Connectivity Coax Connectors 1-1955483-1

Description
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Silver Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver over Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .250 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Panel Mount Flange Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Silver Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver over Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .250 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Panel Mount Flange Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1955483-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1955483-1
Coax Connectors 1-1955483-1
Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Silver Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver over Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .250 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Panel Mount Flange Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : 7/16 Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Body Material : Aluminum
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver over Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 32 MM  [1.26 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : .250 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Panel Mount Flange
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : 7/16
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1955483-1
Product Name Coax Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products