TE Connectivity Product Range Te Connectivity 1-1954289-2.

Description
Product Range:1954289 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
Product Range:1954289 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 28AC6421 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
28AC6421
Product Range Te Connectivity 28AC6421
Product Range:1954289 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:1954289 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6421
Product Name Product Range Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products