TE ConnectivityPCB Headers & Receptacles1-1952060-2
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ]
Dimensions Connector Length : 37.5 MM [1.47 INCH ] Connector Width : 19.2 MM [.755 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 16.9 MM [.665 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Quantity : 180 Packaging Type : Tube
Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 85 DEGC [167 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ]
Dimensions Connector Length : 37.5 MM [1.47 INCH ] Connector Width : 19.2 MM [.755 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 16.9 MM [.665 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Quantity : 180 Packaging Type : Tube
Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 85 DEGC [167 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1 MM [.04 INCH ]
Dimensions Connector Length : 37.5 MM [1.47 INCH ] Connector Width : 19.2 MM [.755 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 16.9 MM [.665 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Quantity : 180 Packaging Type : Tube
Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 65 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 75 DEGC , 85 DEGC [167 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF , 194 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 20
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 20
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Tin
Contact Size : 1mm
Contact Type : Tab
Mating Tab Thickness : .64 MM [.025 INCH ]
Mating Tab Width : 1 MM [.04 INCH ]
Dimensions
Connector Length : 37.5 MM [1.47 INCH ]
Connector Width : 19.2 MM [.755 INCH ]
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Profile Height from PCB : 16.9 MM [.665 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment
Mating Alignment : With
Mating Retention : With
Mating Retention Type : Locking Interface
Mounting Holes : With
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Shielded : No
Packaging Features
Packaging Quantity : 180
Packaging Type : Tube
Product Type Features
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder