Configuration Features Insertion Force (NEWT) : 7.84 Number of Positions : 10 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Tab
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Insertion Force (NEWT) : 7.84
- Number of Positions : 10
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Type : Tab
Dimensions
- Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
- Compatible With Agency/Standards Products : CSA
- Compatible With Approved Standards Products : UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Power
Product Type Features
- Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]