TE Connectivity DIMM Sockets 1-1932680-1

Description
Body Features Ejector Location : Both Ends Ejector Material : Thermoplastic Ejector Material Color : Natural Ejector Type : Rotary Latch Color : Natural Latch Material : Thermoplastic Module Key Type : Offset Left PCB Retention Feature Material : Copper Alloy Retention Post Location : Both Ends Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 2.45 MM  [.096 INCH ] Profile Height from PCB : 21 MM  [.82 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.5 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Offset Left Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Ejector Location : Both Ends Ejector Material : Thermoplastic Ejector Material Color : Natural Ejector Type : Rotary Latch Color : Natural Latch Material : Thermoplastic Module Key Type : Offset Left PCB Retention Feature Material : Copper Alloy Retention Post Location : Both Ends Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 2.45 MM  [.096 INCH ] Profile Height from PCB : 21 MM  [.82 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.5 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Offset Left Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIMM Sockets - 1-1932680-1 - TE Connectivity
Berwyn, PA, United States
DIMM Sockets
1-1932680-1
DIMM Sockets 1-1932680-1
Body Features Ejector Location : Both Ends Ejector Material : Thermoplastic Ejector Material Color : Natural Ejector Type : Rotary Latch Color : Natural Latch Material : Thermoplastic Module Key Type : Offset Left PCB Retention Feature Material : Copper Alloy Retention Post Location : Both Ends Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 2.45 MM  [.096 INCH ] Profile Height from PCB : 21 MM  [.82 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.5 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Offset Left Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3 Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Location : Both Ends
  • Ejector Material : Thermoplastic
  • Ejector Material Color : Natural
  • Ejector Type : Rotary
  • Latch Color : Natural
  • Latch Material : Thermoplastic
  • Module Key Type : Offset Left
  • PCB Retention Feature Material : Copper Alloy
  • Retention Post Location : Both Ends

Configuration Features


  • Module Orientation : Vertical
  • Number of Bays : 2
  • Number of Keys : 1
  • Number of Positions : 240
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Memory Socket Type : Memory Card
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Socket Style : DIMM

Dimensions


  • Center Retention Hole Diameter : 2.45 MM  [.096 INCH ]
  • Profile Height from PCB : 21 MM  [.82 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Electrical Characteristics


  • DRAM Voltage (V) : 1.5

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Offset Left
  • Mount Angle : Vertical
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 54

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • DRAM Type : Double Data Rate (DDR) 3

Termination Features


  • Insertion Style : Direct Insert
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers & Wire Housings - 1-1932680-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1932680-1
Headers & Wire Housings 1-1932680-1
VLP DDR3 DIMM 240POS. 1.0PITCH

VLP DDR3 DIMM 240POS. 1.0PITCH

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-1932680-1 1-1932680-1
Product Name DIMM Sockets Headers & Wire Housings
Product Type IC Socket IC Headers
Socket Type DIMM DIMM
Mounting Through-Hole; Board Mount
Voltage Rating 1.5 volts
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102557-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102393-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details