Body Features Ejector Location : Both Ends Ejector Material : High Temperature Nylon Ejector Material Color : Black Ejector Type : Standard Latch Color : Black Latch Material : Thermoplastic Module Key Type : Offset Left PCB Retention Feature Material : Brass Retention Post Location : Center
Configuration Features Module Orientation : Vertical Number of Bays : 2 Number of Keys : 1 Number of Positions : 240 Number of Rows : 2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 MICM [118.1 MICIN ] Socket Style : DIMM
Dimensions Center Retention Hole Diameter : 1.8 MM [.07 INCH ] Profile Height from PCB : 23.1 MM [.9 INCH ] Row-to-Row Spacing : 1.9 MM [.075 INCH ]
Electrical Characteristics DRAM Voltage (V) : 1.5
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Color : Black Housing Material : High Temperature Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mount Angle : Vertical PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board DRAM Type : Double Data Rate (DDR) 3
Termination Features Insertion Style : Direct Insert Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
Body Features
- Ejector Location : Both Ends
- Ejector Material : High Temperature Nylon
- Ejector Material Color : Black
- Ejector Type : Standard
- Latch Color : Black
- Latch Material : Thermoplastic
- Module Key Type : Offset Left
- PCB Retention Feature Material : Brass
- Retention Post Location : Center
Configuration Features
- Module Orientation : Vertical
- Number of Bays : 2
- Number of Keys : 1
- Number of Positions : 240
- Number of Rows : 2
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .75
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
- Contact Underplating Material : Nickel
- Memory Socket Type : Memory Card
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 3 MICM [118.1 MICIN ]
- Socket Style : DIMM
Dimensions
- Center Retention Hole Diameter : 1.8 MM [.07 INCH ]
- Profile Height from PCB : 23.1 MM [.9 INCH ]
- Row-to-Row Spacing : 1.9 MM [.075 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Color : Black
- Housing Material : High Temperature Nylon
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Center
- Mount Angle : Vertical
- PCB Mount Retention : With
- PCB Mount Retention Type : Retention Clip/Post
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 50
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- DRAM Type : Double Data Rate (DDR) 3
Termination Features
- Insertion Style : Direct Insert
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]