TE Connectivity Electronic Connector 1-1924067-1

Description
2 Pos Crimp Wire Housing, Female Socket, Black, Signal Product overview: 1-1924067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1924067-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Crimp Wire Housing, Female Socket, Black, Signal Product overview: 1-1924067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1924067-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1-1924067-1
Electronic Connector 340-1-1924067-1
2 Pos Crimp Wire Housing, Female Socket, Black, Signal Product overview: 1-1924067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1924067-1 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, Female Socket, Black, Signal Product overview: 1-1924067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1924067-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 1-1924067-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-1924067-1-ND
Rectangular Connector Housings 1-1924067-1-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334162-1-1924067-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334162-1-1924067-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334162-1-1924067-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334162-1-1924067-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.157" (4.00mm) Color: Black Features: Connector Position Assurance (CPA), Sealed, Terminal Position Assurance (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: -1-1924067-1-LSI,-1- 1924067-1-CSI,-1-192 4067-1-SI Base Product Number: 1924067 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334162-1-1924067-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.157" (4.00mm)
Color: Black
Features: Connector Position Assurance (CPA), Sealed, Terminal Position Assurance (TPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -1-1924067-1-LSI,-1-1924067-1-CSI,-1-1924067-1-SI
Base Product Number: 1924067
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Connectors 2P Sld 1.2mm Clean Body Mcon Key A - 792-1-1924067-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 2P Sld 1.2mm Clean Body Mcon Key A
792-1-1924067-1
Automotive Connectors 2P Sld 1.2mm Clean Body Mcon Key A 792-1-1924067-1
Automotive Connectors 2P Sld 1.2mm Clean Body Mcon Key A

Automotive Connectors 2P Sld 1.2mm Clean Body Mcon Key A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1-1924067-1 1-1924067-1 1-1924067-1-ND 1334162-1-1924067-1 792-1-1924067-1
Product Name Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors 2P Sld 1.2mm Clean Body Mcon Key A
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details