Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
TE CONNECTIVITY
1-1904004-3 -- MICRO RELAYS
TE Connectivity
Micro Relays
1-1904004-3
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Voltage Rating (VDC) : 12
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Voltage Rating (VDC) : 12
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
TE Connectivity
Berwyn, PA, United States
Micro Relays
1-1904004-3
Micro Relays
1-1904004-3
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Voltage Rating (VDC) : 12
Contact Features
Contact Arrangement :
1 Form A (NO)
Contact Current Class (AMP) :
30 - 50
Electrical Characteristics
Coil Voltage Rating (VDC) :
12
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electromechanical Relays
Product Number
1-1904004-3
Product Name
Micro Relays
Approvals
EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Power Relays, Over 2 Amps
1-1393225-6
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details
3
suppliers
TE Connectivity
Mini Relays
1-1393302-3
Specs
Approvals
EU ELV Compliant; RoHS
DC Coil Voltage
12 volts
Resistance
72 ohms
View Details
3
suppliers
TE Connectivity
Electromechanical Relays & Contactors
1-1393304-0
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 257 F (-40 to 125 C)
DC Voltage
32 volts
View Details
3
suppliers
TE Connectivity
Solid State Relays
1-1393030-6
Specs
Approvals
EU ELV Compliant with Exemptions
Operating Temp
-22 to 176 F (-30 to 80 C)
View Details
4
suppliers