TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1903329-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.8 MM  [.346 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.8 MM  [.346 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1903329-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1903329-3
Rectangular Wire & Cable Connectors & Housings 1-1903329-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.8 MM  [.346 INCH ] Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 8.8 MM  [.346 INCH ]

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A120298-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A120298-ND
Rectangular Connector Housings A120298-ND
6 Rectangular Connectors - Housings Receptacle Black

6 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Dynamic 4200M Rec Hsg 6P Xx Rohs Compliant Te Connectivity - 96X7506 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 4200M Rec Hsg 6P Xx Rohs Compliant Te Connectivity
96X7506
Dynamic 4200M Rec Hsg 6P Xx Rohs Compliant Te Connectivity 96X7506
DYNAMIC 4200M REC HSG 6P XX ROHS COMPLIANT: YES

DYNAMIC 4200M REC HSG 6P XX ROHS COMPLIANT: YES

Supplier's Site
Dynamic 4200M Rec Hsg 6P Xx Amp - Te Connectivity - 40AJ9918 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 4200M Rec Hsg 6P Xx Amp - Te Connectivity
40AJ9918
Dynamic 4200M Rec Hsg 6P Xx Amp - Te Connectivity 40AJ9918
DYNAMIC 4200M REC HSG 6P XX

DYNAMIC 4200M REC HSG 6P XX

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1903329-3 A120298-ND 96X7506
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic 4200M Rec Hsg 6P Xx Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products