TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Te Connectivity 1-1903131-4

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Te Connectivity - 85X8367 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Te Connectivity
85X8367
Tab Connector Housing, Gf Polyester; Product Range Te Connectivity 85X8367
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8367
Product Name Tab Connector Housing, Gf Polyester; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details