TE Connectivity Connector Housing, Plug, 6Pos; Product Range Te Connectivity 1-1903131-3

Description
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos; Product Range Te Connectivity - 17AH9678 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Te Connectivity
17AH9678
Connector Housing, Plug, 6Pos; Product Range Te Connectivity 17AH9678
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9678
Product Name Connector Housing, Plug, 6Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details