TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Te Connectivity 1-1903131-2

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body RoHS Compliant: Yes
Datasheet
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Te Connectivity - 85X8365 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Te Connectivity
85X8365
Tab Connector Housing, Gf Polyester; Product Range Te Connectivity 85X8365
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts; SVHC:No SVHC (15-Jan-2018); Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8365
Product Name Tab Connector Housing, Gf Polyester; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details