TE Connectivity Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Te Connectivity 1-1903130-3

Description
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Te Connectivity - 17AH9676 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Te Connectivity
17AH9676
Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Te Connectivity 17AH9676
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9676
Product Name Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details