TE Connectivity Connector Housing, Plug, 4Pos; Product Range Te Connectivity 1-1903130-2

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Te Connectivity - 85X8362 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Te Connectivity
85X8362
Connector Housing, Plug, 4Pos; Product Range Te Connectivity 85X8362
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Dynamic D-1200D Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8362
Product Name Connector Housing, Plug, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details