TE Connectivity Connector Housing, Plug, 2Pos; Product Range Te Connectivity 1-1903129-2

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Dynamic D-1200S Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Dynamic D-1200S Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Te Connectivity - 17AH9675 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Te Connectivity
17AH9675
Connector Housing, Plug, 2Pos; Product Range Te Connectivity 17AH9675
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Dynamic D-1200S Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Dynamic D-1200S Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-1000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9675
Product Name Connector Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details