TE Connectivity Connector Housing, Plug, 40Pos, 2Mm; Product Range Te Connectivity 1-1903128-0

Description
CONNECTOR HOUSING, PLUG, 40POS, 2MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:40Ways; Pitch Spacing:2mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 40POS, 2MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:40Ways; Pitch Spacing:2mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 40Pos, 2Mm; Product Range Te Connectivity - 17AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 40Pos, 2Mm; Product Range Te Connectivity
17AH9674
Connector Housing, Plug, 40Pos, 2Mm; Product Range Te Connectivity 17AH9674
CONNECTOR HOUSING, PLUG, 40POS, 2MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:40Ways; Pitch Spacing:2mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 40POS, 2MM; Product Range:Dynamic 1000 Series; Gender:Plug; No. of Positions:40Ways; Pitch Spacing:2mm; For Use With:AMP Dynamic 1000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9674
Product Name Connector Housing, Plug, 40Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details